Alpha Wire Hook Up Wire, 100Ft 16Awg Cu White/brown; Jacket Material Alpha Wire 3057 WN005

Description
HOOK UP WIRE, 100FT 16AWG CU WHITE/BROWN; Jacket Material:PVC; Jacket Color:Brown, White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 16AWG CU WHITE/BROWN; Jacket Material:PVC; Jacket Color:Brown, White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 16Awg Cu White/brown; Jacket Material Alpha Wire - 02F8349 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 16Awg Cu White/brown; Jacket Material Alpha Wire
02F8349
Hook Up Wire, 100Ft 16Awg Cu White/brown; Jacket Material Alpha Wire 02F8349
HOOK UP WIRE, 100FT 16AWG CU WHITE/BROWN; Jacket Material:PVC; Jacket Color:Brown, White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 16AWG CU WHITE/BROWN; Jacket Material:PVC; Jacket Color:Brown, White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8349
Product Name Hook Up Wire, 100Ft 16Awg Cu White/brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details