Alpha Wire Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire 3057 WN001

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire - 85K9765 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire
85K9765
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire 85K9765
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9765
Product Name Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details