Alpha Wire Hook Up Wire, 100Ft, 16Awg, Copper, White/green; Jacket Material Alpha Wire 3057 WG005

Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°CRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg, Copper, White/green; Jacket Material Alpha Wire - 06M3933 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, White/green; Jacket Material Alpha Wire
06M3933
Hook Up Wire, 100Ft, 16Awg, Copper, White/green; Jacket Material Alpha Wire 06M3933
HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°CRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3933
Product Name Hook Up Wire, 100Ft, 16Awg, Copper, White/green; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details