Alpha Wire Hook Up Wire, 100Ft, 16Awg Copper Violet; Jacket Material Alpha Wire 3057 VI005

Description
HOOK UP WIRE, 100FT, 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg Copper Violet; Jacket Material Alpha Wire - 02F8343 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper Violet; Jacket Material Alpha Wire
02F8343
Hook Up Wire, 100Ft, 16Awg Copper Violet; Jacket Material Alpha Wire 02F8343
HOOK UP WIRE, 100FT, 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8343
Product Name Hook Up Wire, 100Ft, 16Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details