The Hook Up Wire, 1000Ft, 16Awg Copper, Gray, features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 16 AWG with a nominal insulation wall thickness of 0.016 inches. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. It complies with UL AWM/STYLE 1007 and 1569 standards, as well as CSA TR-64, ensuring its suitability for various environments. The wire is also RoHS compliant, meeting the requirements for the restriction of hazardous substances. The product is packaged in a continuous length of 1000 feet, making it convenient for larger projects.
HOOK UP WIRE, 1000FT, 16AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85K9761 |
| Product Name | Hook Up Wire, 1000Ft, 16Awg Copper, Gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |