Alpha Wire 3057 OR005 Hook Up Wire
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 100ft, 3057 OR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 3057 OR005 | 333464 | ALP3057-OR005 | 70136457 |
| Product Name | Hook-up Wire | Hook Up Wire | 3057 OR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Orange - 100ft | Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Orange |
| Approvals | UL Listing Mark; Ul listed | CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified | |
| Nominal Diameter | 0.0921 inch (2.34 mm) | 0.0920 inch (2.34 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 1.3 mm² (0.0020 in²) | |||
| Stranding Type | 26/0.25 mm |