Alpha Wire Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire 3057 OR005

Description
HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire - 02F8341 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire
02F8341
Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire 02F8341
HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8341
Product Name Hook Up Wire, 100Ft, 16Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details