Alpha Wire Hook Up Wire 3057 GR005

Description
Alpha Wire 3057 GR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3057 GR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 333420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
333420
Hook Up Wire 333420
Alpha Wire 3057 GR005 Hook Up Wire

Alpha Wire 3057 GR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3057 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3057 GR005
Hook-up Wire 3057 GR005
100' GREEN HOOK-UP WIRE

100' GREEN HOOK-UP WIRE

Buy Now
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Green - 70136454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Green
70136454
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Green 70136454
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3057 GR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green - 100ft - ALP3057-GR005 - Lapp Tannehill
Savage, MN, United States
3057 GR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green - 100ft
ALP3057-GR005
3057 GR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green - 100ft ALP3057-GR005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 100ft, 3057 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 100ft, 3057 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 333420 3057 GR005 70136454 ALP3057-GR005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Green 3057 GR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Green - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Nominal Diameter 0.0921 inch (2.34 mm) 0.0920 inch (2.34 mm)
Wire Conductor Copper Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1208923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Stranded Hookup Wire - CZ 1187 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details