Alpha Wire Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire 3057 BR001

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire - 86K7256 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire
86K7256
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire 86K7256
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K7256
Product Name Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details