Alpha Wire Hook-up Wire 3057 BL005

Description
100' BLUE HOOK-UP WIRE
Request a Quote
Description
100' BLUE HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3057 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3057 BL005
Hook-up Wire 3057 BL005
100' BLUE HOOK-UP WIRE

100' BLUE HOOK-UP WIRE

Buy Now
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Blue - 70136456 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Blue
70136456
Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Blue 70136456
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3057 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft - ALP3057-BL005 - Lapp Tannehill
Savage, MN, United States
3057 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft
ALP3057-BL005
3057 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft ALP3057-BL005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 3057 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 3057 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3057 BL005 70136456 ALP3057-BL005
Product Name Hook-up Wire Wire, Hook-Up; 16 AWG; 26/30; 0.016 in.; 0.095 in.; -40 degC; 300 V; Blue 3057 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts 300 volts
Rated Temperature -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 0973913001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
North American 13 AWG
View Details
Hook Up Wire - 1853967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details