Alpha Wire Hook Up Wire 3057/1 YL005

Description
Alpha Wire 3057/1 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3057/1 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425454
Hook Up Wire 8425454
Alpha Wire 3057/1 YL005 Hook Up Wire

Alpha Wire 3057/1 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3057/1 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3057/1 YL005
Hook-up Wire 3057/1 YL005
3057/1 YELLOW 100 FT

3057/1 YELLOW 100 FT

Buy Now
3057/1 YL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - Solid Conductor - Tinned Copper - 300V - Yellow - 100ft - ALP3057/1-YL005 - Lapp Tannehill
Savage, MN, United States
3057/1 YL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - Solid Conductor - Tinned Copper - 300V - Yellow - 100ft
ALP3057/1-YL005
3057/1 YL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - Solid Conductor - Tinned Copper - 300V - Yellow - 100ft ALP3057/1-YL005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Solid Conductor, Tinned Copper, 300V, Yellow, 100ft, 3057/1 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057/1 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.083 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Solid Conductor, Tinned Copper, 300V, Yellow, 100ft, 3057/1 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3057/1 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.083 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425454 3057/1 YL005 ALP3057/1-YL005
Product Name Hook Up Wire Hook-up Wire 3057/1 YL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 16 AWG - Solid Conductor - Tinned Copper - 300V - Yellow - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm/style 1569, csa international tr-64, ft1, ul awm/style 1007, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Nominal Diameter 0.0831 inch (2.11 mm) 0.0830 inch (2.11 mm)
Wire Conductor Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 1/1.29 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details