The Hook Up Wire, 1000Ft, 16Awg Copper White, features a solid copper conductor with a gauge of 16 AWG and a PVC insulation wall thickness of 0.016 inches. It is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. The wire complies with various standards, including UL AWM/STYLE 1007 and 1569, and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product has a nominal conductor DCR of 4.2 Ω per 1000 feet at 20°C and an inductance of 0.04 µH per foot. The wire is packaged in a continuous length of 1000 feet, making it suitable for various electrical applications.
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 91F3530 |
| Product Name | Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Alpha Wire |
| Rated Temperature | 105 C (221 F) |