The Hook Up Wire, 1000Ft, 16Awg, Copper, Red, features a solid tinned copper conductor with a gauge of 16 AWG. The wire is insulated with a nominal PVC jacket that has a wall thickness of 0.016 inches. It is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. The wire complies with various standards including UL AWM/Style 1007 and 1569, CSA TR-64, and IEC EN 60332-1 for flame behavior. It is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product has a bend radius of 10 times the cable diameter and a maximum pull tension of 20.3 lbs. This wire is suitable for a variety of electrical applications where reliable performance is required.
HOOK UP WIRE, 1000FT, 16AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 91F3524 |
| Product Name | Hook Up Wire, 1000Ft, 16Awg, Copper, Red; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |