Alpha Wire Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire 3057/1 OR001

Description
HOOK UP WIRE, 1000FT 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire - 89K8180 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire
89K8180
Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire 89K8180
HOOK UP WIRE, 1000FT 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 16AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8180
Product Name Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details