Alpha Wire Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Alpha Wire 3057/1 BL005

Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Alpha Wire - 91F3515 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Alpha Wire
91F3515
Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Alpha Wire 91F3515
HOOK UP WIRE, 100FT, 16AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91F3515
Product Name Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details