Alpha Wire Hook Up Wire, 1000Ft, 18Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire 3055 YL001

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, YELLOW, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, YELLOW, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire - 85K9759 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire
85K9759
Hook Up Wire, 1000Ft, 18Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire 85K9759
HOOK UP WIRE, 1000FT, 18AWG, COPPER, YELLOW, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, YELLOW, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9759
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details