HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/YELLOW; Jacket Material:PVC; Jacket Color:White, Yellow; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F8328 |
| Product Name | Hook Up Wire, 1000Ft, 18Awg, Copper, White/yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |