Alpha Wire Hook Up Wire, 1000Ft, 18Awg, Copper, White/violet, 300V; Jacket Material Alpha Wire 3055 WV001

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/VIOLET, 300V; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/VIOLET, 300V; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, White/violet, 300V; Jacket Material Alpha Wire - 85K9758 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, White/violet, 300V; Jacket Material Alpha Wire
85K9758
Hook Up Wire, 1000Ft, 18Awg, Copper, White/violet, 300V; Jacket Material Alpha Wire 85K9758
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/VIOLET, 300V; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE/VIOLET, 300V; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9758
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, White/violet, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details