Alpha Wire Hook Up Wire, 1000Ft 18Awg Copper White/gray; Jacket Material Alpha Wire 3055 WS001

Description
HOOK UP WIRE, 1000FT 18AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 18AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 18Awg Copper White/gray; Jacket Material Alpha Wire - 02F8332 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 18Awg Copper White/gray; Jacket Material Alpha Wire
02F8332
Hook Up Wire, 1000Ft 18Awg Copper White/gray; Jacket Material Alpha Wire 02F8332
HOOK UP WIRE, 1000FT 18AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 18AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8332
Product Name Hook Up Wire, 1000Ft 18Awg Copper White/gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details