Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 3055 SL005

Description
Win Source Part Number: 1037957-3055 SL005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Slate Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3055 WH005; 3055 BK005; 3055 GY005; C2064A.12.03; C2064A.12.01; C2064A.12.043055-SL0 05; 3055SL005; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3055SL005,A2064S-100 ,3055-100-GRAY Base Product Number: 3055
Request a Quote Datasheet
Description
Win Source Part Number: 1037957-3055 SL005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Slate Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3055 WH005; 3055 BK005; 3055 GY005; C2064A.12.03; C2064A.12.01; C2064A.12.043055-SL0 05; 3055SL005; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3055SL005,A2064S-100 ,3055-100-GRAY Base Product Number: 3055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1037957-3055 SL005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1037957-3055 SL005
Win Source Part Number: 1037957-3055 SL005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Slate Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3055 WH005; 3055 BK005; 3055 GY005; C2064A.12.03; C2064A.12.01; C2064A.12.043055-SL0 05; 3055SL005; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3055SL005,A2064S-100 ,3055-100-GRAY Base Product Number: 3055

Win Source Part Number: 1037957-3055 SL005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Features: Biological Compatibility
Package: Spool
Wire Gauge: 18 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: ISO 10993, UL Style 1007/1569
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.079" (2.01mm)
Jacket Color: Slate
Jacket (Insulation) Thickness: 0.016" (0.41mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 3055 WH005; 3055 BK005; 3055 GY005; C2064A.12.03; C2064A.12.01; C2064A.12.043055-SL005; 3055SL005;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 3055SL005,A2064S-100,3055-100-GRAY
Base Product Number: 3055

Buy Now Datasheet
Hook Up Wire, 100Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire - 02F8304 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire
02F8304
Hook Up Wire, 100Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire 02F8304
HOOK UP WIRE, 100FT, 18AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1037957-3055 SL005 02F8304
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 18Awg, Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details