(PRICE/SP OF 100) HOOK UP WIRE, 100FT, 18AWG, COPPER, GREEN, 300V, JACKET MATERIAL:PVC, JACKET COLOR:GREEN, WIRE GAUGE:18AWG, CONDUCTOR AREA CSA:0.816MM , REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, OPERATING TEMPERATURE MAX:105 C ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
HOOK UP WIRE, 100FT, 18AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 17365954 | 02F8299 |
| Product Name | Electrical Cable/Wire | Hook Up Wire, 100Ft, 18Awg, Copper, Green, 300V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |