Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 3055 GR001

Description
Win Source Part Number: 1146630-3055 GR001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3055-GR001; 3055GR001; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3055-1000-GREEN,A206 4G-1000,3055GR001 Base Product Number: 3055
Request a Quote Datasheet
Description
Win Source Part Number: 1146630-3055 GR001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3055-GR001; 3055GR001; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3055-1000-GREEN,A206 4G-1000,3055GR001 Base Product Number: 3055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1146630-3055 GR001
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1146630-3055 GR001
Win Source Part Number: 1146630-3055 GR001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.079" (2.01mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3055-GR001; 3055GR001; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3055-1000-GREEN,A206 4G-1000,3055GR001 Base Product Number: 3055

Win Source Part Number: 1146630-3055 GR001
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Features: Biological Compatibility
Package: Spool
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: ISO 10993, UL Style 1007/1569
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.079" (2.01mm)
Jacket Color: Green
Jacket (Insulation) Thickness: 0.016" (0.41mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 3055-GR001; 3055GR001;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 3055-1000-GREEN,A2064G-1000,3055GR001
Base Product Number: 3055

Buy Now Datasheet
Hook Up Wire, 1000Ft, 18Awg, Copper, Green, 300V; Jacket Material Alpha Wire - 02F8318 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, Green, 300V; Jacket Material Alpha Wire
02F8318
Hook Up Wire, 1000Ft, 18Awg, Copper, Green, 300V; Jacket Material Alpha Wire 02F8318
HOOK UP WIRE, 1000FT, 18AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1146630-3055 GR001 02F8318
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 1000Ft, 18Awg, Copper, Green, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers