Alpha Wire Hook Up Wire, 1000Ft, 18Awg, Copper, Blue, 300V; Jacket Material Alpha Wire 3055 BL001

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, BLUE, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, BLUE, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 1000-foot spool of 18 AWG copper wire with a blue PVC jacket, rated for 300 volts. It complies with UL AWM/Style 1007 and 1569 standards, with a maximum operating temperature of 105°C. The wire features a nominal insulation wall thickness of 0.016 inches and a conductor resistance of 7.1 ohms per 1000 feet at 20°C. It is RoHS compliant and meets the requirements of California Proposition 65. The wire is suitable for various electrical applications where flexibility and reliability are required.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 1000-foot spool of 18 AWG copper wire with a blue PVC jacket, rated for 300 volts. It complies with UL AWM/Style 1007 and 1569 standards, with a maximum operating temperature of 105°C. The wire features a nominal insulation wall thickness of 0.016 inches and a conductor resistance of 7.1 ohms per 1000 feet at 20°C. It is RoHS compliant and meets the requirements of California Proposition 65. The wire is suitable for various electrical applications where flexibility and reliability are required.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, Blue, 300V; Jacket Material Alpha Wire - 86K9046 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, Blue, 300V; Jacket Material Alpha Wire
86K9046
Hook Up Wire, 1000Ft, 18Awg, Copper, Blue, 300V; Jacket Material Alpha Wire 86K9046
HOOK UP WIRE, 1000FT, 18AWG, COPPER, BLUE, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, BLUE, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9046
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, Blue, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details