Alpha Wire Hook-up Wire 3055 BK001

Description
1000' BLACK HOOK-UP WIRE
Request a Quote
Description
1000' BLACK HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3055 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3055 BK001
Hook-up Wire 3055 BK001
1000' BLACK HOOK-UP WIRE

1000' BLACK HOOK-UP WIRE

Buy Now
Hook Up Wire - 1242564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1242564
Hook Up Wire 1242564
Alpha Wire 3055 BK001 Hook Up Wire

Alpha Wire 3055 BK001 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 18 AWG; 16/30; 0.016 in.; 0.080 in.; -40 degC; 300 V; Black - 70136492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 18 AWG; 16/30; 0.016 in.; 0.080 in.; -40 degC; 300 V; Black
70136492
Wire, Hook-Up; 18 AWG; 16/30; 0.016 in.; 0.080 in.; -40 degC; 300 V; Black 70136492
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3055 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft - ALP3055-BK001 - Lapp Tannehill
Savage, MN, United States
3055 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft
ALP3055-BK001
3055 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft ALP3055-BK001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 3055 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 3055 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3055 BK001 1242564 70136492 ALP3055-BK001
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 18 AWG; 16/30; 0.016 in.; 0.080 in.; -40 degC; 300 V; Black 3055 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft
Nominal Diameter 0.0791 inch (2.01 mm) 0.0790 inch (2.01 mm)
International 0.8100 mm² (0.0013 in²)
Stranding Type 16/0.25 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1340273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details