Alpha Wire Hook Up Wire 3055/1 RD001

Description
Alpha Wire 3055/1 RD001 Hook Up Wire
Request a Quote
Description
Alpha Wire 3055/1 RD001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2778135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778135
Hook Up Wire 2778135
Alpha Wire 3055/1 RD001 Hook Up Wire

Alpha Wire 3055/1 RD001 Hook Up Wire

Supplier's Site
Hook-up Wire - 3055/1 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3055/1 RD001
Hook-up Wire 3055/1 RD001
3055/1 RED 1000 FT

3055/1 RED 1000 FT

Buy Now
3055/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft - ALP3055/1-RD001 - Lapp Tannehill
Savage, MN, United States
3055/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft
ALP3055/1-RD001
3055/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft ALP3055/1-RD001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 300V, Red, 1000ft, 3055/1 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Solid Conductor, Tinned Copper, 300V, Red, 1000ft, 3055/1 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3055/1 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2778135 3055/1 RD001 ALP3055/1-RD001
Product Name Hook Up Wire Hook-up Wire 3055/1 RD001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 18 AWG - Solid Conductor - Tinned Copper - 300V - Red - 1000ft
North American 18 AWG 18 AWG
International 0.8200 mm² (0.0013 in²)
Stranding Type 16
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 102379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details