Alpha Wire Hook Up Wire 3053 WV001

Description
Alpha Wire 3053 WV001 Hook Up Wire
Request a Quote
Description
Alpha Wire 3053 WV001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 291541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
291541
Hook Up Wire 291541
Alpha Wire 3053 WV001 Hook Up Wire

Alpha Wire 3053 WV001 Hook Up Wire

Supplier's Site
Hook-up Wire - 3053 WV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3053 WV001
Hook-up Wire 3053 WV001
3053 WH/VIO 1000 FT

3053 WH/VIO 1000 FT

Buy Now
3053 WV001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White/Violet - 1000ft - ALP3053-WV001 - Lapp Tannehill
Savage, MN, United States
3053 WV001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White/Violet - 1000ft
ALP3053-WV001
3053 WV001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White/Violet - 1000ft ALP3053-WV001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, White/Violet, 1000ft, 3053 WV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 WV001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, White/Violet, 1000ft, 3053 WV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 WV001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 291541 3053 WV001 ALP3053-WV001
Product Name Hook Up Wire Hook-up Wire 3053 WV001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White/Violet - 1000ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
Wire Conductor Copper; Tinned Copper Copper
North American 20 AWG 20 AWG
Stranding Type 10
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 16-66544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Rated Temperature 105 C (221 F)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details