Alpha Wire Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Alpha Wire 3053 WU005

Description
HOOK UP WIRE, 100FT, 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Alpha Wire - 89K8162 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Alpha Wire
89K8162
Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Alpha Wire 89K8162
HOOK UP WIRE, 100FT, 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8162
Product Name Hook Up Wire, 100Ft, 20Awg Copper White/blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details