Alpha Wire Hook Up Wire, 1000Ft 20Awg Copper White/blue; Jacket Material Alpha Wire 3053 WU001

Description
HOOK UP WIRE, 1000FT 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 20Awg Copper White/blue; Jacket Material Alpha Wire - 02F8291 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 20Awg Copper White/blue; Jacket Material Alpha Wire
02F8291
Hook Up Wire, 1000Ft 20Awg Copper White/blue; Jacket Material Alpha Wire 02F8291
HOOK UP WIRE, 1000FT 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 20AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8291
Product Name Hook Up Wire, 1000Ft 20Awg Copper White/blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details