The Hook Up Wire, part number 89K8167, is a 1000-foot length of 20 AWG copper wire with a PVC jacket in a white/grey color. It is designed for a maximum operating temperature of 105°C and is compliant with various safety standards, including UL AWM/Style 1007 and 1569, as well as CSA TR-64. The wire has a voltage rating of 300 VRMS and features a nominal conductor DCR of 11.4 Ω per 1000 feet at 20°C. It is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire's bend radius is specified as 10 times the cable diameter, and it can withstand a maximum pull tension of 7.9 lbs. This product is suitable for a variety of electrical applications where reliable performance and compliance with safety standards are required.
HOOK UP WIRE, 1000FT, 20AWG COPPER, WHITE/GREY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89K8167 |
| Product Name | Hook Up Wire, 1000Ft, 20Awg Copper, White/grey; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |