Alpha Wire Hook Up Wire, 100Ft, 20Awg Copper, White/red; Jacket Material Alpha Wire 3053 WR005

Description
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper, White/red; Jacket Material Alpha Wire - 02F8269 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper, White/red; Jacket Material Alpha Wire
02F8269
Hook Up Wire, 100Ft, 20Awg Copper, White/red; Jacket Material Alpha Wire 02F8269
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8269
Product Name Hook Up Wire, 100Ft, 20Awg Copper, White/red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details