HOOK UP WIRE, 5000FT, 20AWG CU WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F6732 |
| Product Name | Hook Up Wire, 5000Ft, 20Awg Cu White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |