Alpha Wire Hook-up Wire 3053 WH001

Description
1000' WHITE PVC HOOK-UP WI
Request a Quote
Description
1000' WHITE PVC HOOK-UP WI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3053 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3053 WH001
Hook-up Wire 3053 WH001
1000' WHITE PVC HOOK-UP WI

1000' WHITE PVC HOOK-UP WI

Buy Now
3053 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft - ALP3053-WH001 - Lapp Tannehill
Savage, MN, United States
3053 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft
ALP3053-WH001
3053 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft ALP3053-WH001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 3053 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 3053 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.071 in.; -40 degC; 300 V; White - 70136481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.071 in.; -40 degC; 300 V; White
70136481
Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.071 in.; -40 degC; 300 V; White 70136481
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3053 WH001 ALP3053-WH001 70136481
Product Name Hook-up Wire 3053 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.071 in.; -40 degC; 300 V; White
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Rated Voltage 300 volts 300 volts
Nominal Diameter 0.0690 inch (1.75 mm)
Rated Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1594793001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details