Alpha Wire Hook Up Wire, 1000Ft, 20Awg Copper White; Jacket Material Alpha Wire 3053 WH001

Description
HOOK UP WIRE, 1000FT, 20AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Copper White; Jacket Material Alpha Wire - 02F8277 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Copper White; Jacket Material Alpha Wire
02F8277
Hook Up Wire, 1000Ft, 20Awg Copper White; Jacket Material Alpha Wire 02F8277
HOOK UP WIRE, 1000FT, 20AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8277
Product Name Hook Up Wire, 1000Ft, 20Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details