Alpha Wire Hook-up Wire 3053 WB005

Description
100' WH/BLK PVC HOOK-UP WIR
Request a Quote
Description
100' WH/BLK PVC HOOK-UP WIR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3053 WB005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3053 WB005
Hook-up Wire 3053 WB005
100' WH/BLK PVC HOOK-UP WIR

100' WH/BLK PVC HOOK-UP WIR

Buy Now
Hook Up Wire - 290425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
290425
Hook Up Wire 290425
Alpha Wire 3053 WB005 Hook Up Wire

Alpha Wire 3053 WB005 Hook Up Wire

Supplier's Site
3053 WB005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White/Black - 100ft - ALP3053-WB005 - Lapp Tannehill
Savage, MN, United States
3053 WB005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White/Black - 100ft
ALP3053-WB005
3053 WB005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White/Black - 100ft ALP3053-WB005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, White/Black, 100ft, 3053 WB005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 WB005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, White/Black, 100ft, 3053 WB005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 WB005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3053 WB005 290425 ALP3053-WB005
Product Name Hook-up Wire Hook Up Wire 3053 WB005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - White/Black - 100ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
Wire Conductor Copper; Tinned Copper Copper
North American 20 AWG 20 AWG
Stranding Type 10
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 38-1650 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details