Alpha Wire Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Alpha Wire 3053 WB001

Description
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Alpha Wire - 02F8287 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Alpha Wire
02F8287
Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Alpha Wire 02F8287
HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 20AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8287
Product Name Hook Up Wire 1000Ft 20Awg Copper White/black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details