The Hook Up Wire, 1000Ft, 20Awg Copper, Gray, features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 20 AWG with a nominal insulation wall thickness of 0.016 inches. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. It complies with several industry standards, including UL AWM/Style 1007 and 1569, and is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a maximum pull tension of 7.9 lbs and a bend radius of 10 times the cable diameter. This product is suitable for engineers looking for reliable hookup wire for their projects.
HOOK UP WIRE, 1000FT, 20AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89K8165 |
| Product Name | Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |