Alpha Wire Single Conductor Cables (Hook-Up Wire) 3053 RD005

Description
HOOK-UP STRND 20AWG RED 100'
Datasheet
Description
HOOK-UP STRND 20AWG RED 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 3053 RD005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3053 RD005
Single Conductor Cables (Hook-Up Wire) 3053 RD005
HOOK-UP STRND 20AWG RED 100'

HOOK-UP STRND 20AWG RED 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 20Awg, Copper, Red, 300V; Jacket Material Alpha Wire - 02F8260 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, Red, 300V; Jacket Material Alpha Wire
02F8260
Hook Up Wire, 100Ft, 20Awg, Copper, Red, 300V; Jacket Material Alpha Wire 02F8260
HOOK UP WIRE, 100FT, 20AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, RED, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3053 RD005 02F8260
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 20Awg, Copper, Red, 300V; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details