Alpha Wire Single Conductor Cables (Hook-Up Wire) 3053 GY005

Description
HOOK-UP STRND 20AWG GRN/YLW 100'
Datasheet
Description
HOOK-UP STRND 20AWG GRN/YLW 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 3053 GY005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3053 GY005
Single Conductor Cables (Hook-Up Wire) 3053 GY005
HOOK-UP STRND 20AWG GRN/YLW 100'

HOOK-UP STRND 20AWG GRN/YLW 100'

Supplier's Site Datasheet
Hook Up Wire 100Ft 20Awg Copper Green/yellow; Jacket Material Alpha Wire - 96F9091 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 20Awg Copper Green/yellow; Jacket Material Alpha Wire
96F9091
Hook Up Wire 100Ft 20Awg Copper Green/yellow; Jacket Material Alpha Wire 96F9091
HOOK UP WIRE 100FT 20AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 20AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3053 GY005 96F9091
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire 100Ft 20Awg Copper Green/yellow; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details