Alpha Wire Hook Up Wire, 1000Ft, 20Awg, Copper, Green, 300V; Jacket Material Alpha Wire 3053 GR001

Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg, Copper, Green, 300V; Jacket Material Alpha Wire - 86K9041 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg, Copper, Green, 300V; Jacket Material Alpha Wire
86K9041
Hook Up Wire, 1000Ft, 20Awg, Copper, Green, 300V; Jacket Material Alpha Wire 86K9041
HOOK UP WIRE, 1000FT, 20AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG, COPPER, GREEN, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9041
Product Name Hook Up Wire, 1000Ft, 20Awg, Copper, Green, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details