Alpha Wire Hook-up Wire 3053 BK001

Description
3053 BLACK 1000 FT
Request a Quote
Description
3053 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3053 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3053 BK001
Hook-up Wire 3053 BK001
3053 BLACK 1000 FT

3053 BLACK 1000 FT

Buy Now
Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.071 in.; -40 degC; 300 V; Black - 70136482 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.071 in.; -40 degC; 300 V; Black
70136482
Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.071 in.; -40 degC; 300 V; Black 70136482
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3053 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft - ALP3053-BK001 - Lapp Tannehill
Savage, MN, United States
3053 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft
ALP3053-BK001
3053 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft ALP3053-BK001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 3053 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 3053 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.069 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3053 BK001 70136482 ALP3053-BK001
Product Name Hook-up Wire Wire, Hook-Up; 20 AWG; 10/30; 0.016 in.; 0.071 in.; -40 degC; 300 V; Black 3053 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts 300 volts
Rated Temperature -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Unshielded - 1821 / 1822 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 10000 to 60000 volts
Nominal Diameter 0.1200 to 0.3090 inch (3.05 to 7.85 mm)
View Details