The Hook Up Wire, 100Ft, 20AWG Copper, White, features a solid copper conductor with a gauge of 20 AWG and a nominal insulation thickness of 0.016 inches made from PVC. It is compliant with several industry standards, including UL AWM/STYLE 1007 rated for 80°C and 300 VRMS, and AWM/STYLE 1569 rated for 105°C and 300 VRMS. The wire is also compliant with CSA TR-64 for 90°C applications. This product has a temperature range of -40 to 105°C and a maximum pull tension of 8 lbs. The wire has a nominal conductor DCR of 10.5 Ω per 1000 feet at 20°C and an inductance of 0.06 µH per foot. It is RoHS compliant and meets the requirements of California Proposition 65. The wire is packaged in a continuous length of 100 feet.
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89K8169 |
| Product Name | Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |