Alpha Wire Hook-up Wire 3053/1 WH001

Description
3053/1 WHITE 1000 FT
Request a Quote
Description
3053/1 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3053/1 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3053/1 WH001
Hook-up Wire 3053/1 WH001
3053/1 WHITE 1000 FT

3053/1 WHITE 1000 FT

Buy Now
3053/1 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - White - 1000ft - ALP3053/1-WH001 - Lapp Tannehill
Savage, MN, United States
3053/1 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - White - 1000ft
ALP3053/1-WH001
3053/1 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - White - 1000ft ALP3053/1-WH001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 300V, White, 1000ft, 3053/1 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053/1 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 300V, White, 1000ft, 3053/1 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3053/1 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3053/1 WH001 ALP3053/1-WH001
Product Name Hook-up Wire 3053/1 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 300V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0640 inch (1.63 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 052919-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details