Alpha Wire Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Alpha Wire 3053/1 SL001

Description
HOOK UP WIRE, 1000FT, 20AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Alpha Wire - 89K8170 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Alpha Wire
89K8170
Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Alpha Wire 89K8170
HOOK UP WIRE, 1000FT, 20AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8170
Product Name Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-0.5-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 1.64 ft (5 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1059-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers