Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 3053/1 GR005

Description
Win Source Part Number: 1037954-3053/1 GR005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.064" (1.63mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3053/1 BK005; 3053/1 BL005; 3053/1 RD005; C2040A.12.01; C2040A.12.06; C2040A.12.053053/1 GR005..; 3053/1-GR005; 3053/1GR005; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: A3053G-100,3053/1 BK005 GREEN,30531GR005 Base Product Number: 3053/1
Request a Quote Datasheet
Description
Win Source Part Number: 1037954-3053/1 GR005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.064" (1.63mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3053/1 BK005; 3053/1 BL005; 3053/1 RD005; C2040A.12.01; C2040A.12.06; C2040A.12.053053/1 GR005..; 3053/1-GR005; 3053/1GR005; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: A3053G-100,3053/1 BK005 GREEN,30531GR005 Base Product Number: 3053/1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1037954-3053/1 GR005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1037954-3053/1 GR005
Win Source Part Number: 1037954-3053/1 GR005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.064" (1.63mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3053/1 BK005; 3053/1 BL005; 3053/1 RD005; C2040A.12.01; C2040A.12.06; C2040A.12.053053/1 GR005..; 3053/1-GR005; 3053/1GR005; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: A3053G-100,3053/1 BK005 GREEN,30531GR005 Base Product Number: 3053/1

Win Source Part Number: 1037954-3053/1 GR005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Features: Biological Compatibility
Package: Spool
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: ISO 10993, UL Style 1007/1569
Conductor Strand: Solid
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.064" (1.63mm)
Jacket Color: Green
Jacket (Insulation) Thickness: 0.016" (0.41mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 3053/1 BK005; 3053/1 BL005; 3053/1 RD005; C2040A.12.01; C2040A.12.06; C2040A.12.053053/1 GR005..; 3053/1-GR005; 3053/1GR005;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: A3053G-100,3053/1 BK005 GREEN,30531GR005
Base Product Number: 3053/1

Buy Now Datasheet
Hook Up Wire, 100Ft, 20Awg Copper, Green; Jacket Material Alpha Wire - 91F3794 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper, Green; Jacket Material Alpha Wire
91F3794
Hook Up Wire, 100Ft, 20Awg Copper, Green; Jacket Material Alpha Wire 91F3794
HOOK UP WIRE, 100FT, 20AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1037954-3053/1 GR005 91F3794
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 20Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers