The Hook Up Wire, part number 02F8237, is a 100-foot length of 22 AWG tinned copper wire with a PVC jacket in white and gray colors. It is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. The wire complies with various standards, including UL AWM/STYLE 1007 and 1569, CSA TR-64, and is RoHS compliant. The wire features a bend radius of 10 times its diameter and a maximum pull tension of 5.5 lbs. It is suitable for a range of applications where reliable electrical connections are required.
HOOK UP WIRE, 100FT, 22AWG COPPER WHITE/GRAY; Jacket Material:PVC; Jacket Color:White, Grey; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F8237 |
| Product Name | Hook Up Wire, 100Ft, 22Awg Copper White/gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |