Alpha Wire Hook Up Wire, 100Ft 22Awg Copper White/brown; Jacket Material Alpha Wire 3051 WN005

Description
HOOK UP WIRE, 100FT 22AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 22AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 22Awg Copper White/brown; Jacket Material Alpha Wire - 02F8235 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 22Awg Copper White/brown; Jacket Material Alpha Wire
02F8235
Hook Up Wire, 100Ft 22Awg Copper White/brown; Jacket Material Alpha Wire 02F8235
HOOK UP WIRE, 100FT 22AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 22AWG COPPER WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8235
Product Name Hook Up Wire, 100Ft 22Awg Copper White/brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
High-Performance Cable Assembly - 48-100G0111-1.5-0CK0042 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Stability Cables - SF-SMA-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Plug socket with cable - KMPPE-B-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75 as per EN 61076-2-106
Standards / Certifications DIN 47100
View Details
2 suppliers