Alpha Wire Hook Up Wire, 100Ft 22Awg Copper White/black; Jacket Material Alpha Wire 3051 WB005

Description
HOOK UP WIRE, 100FT 22AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 22AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 22Awg Copper White/black; Jacket Material Alpha Wire - 02F8230 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 22Awg Copper White/black; Jacket Material Alpha Wire
02F8230
Hook Up Wire, 100Ft 22Awg Copper White/black; Jacket Material Alpha Wire 02F8230
HOOK UP WIRE, 100FT 22AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 22AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8230
Product Name Hook Up Wire, 100Ft 22Awg Copper White/black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details