Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 3051 WB001

Description
Win Source Part Number: 1036280-3051 WB001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.062" (1.57mm) Jacket Color: White, Black Stripe Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3051 YL005; 3051 OR001; 3051 GR001; C2016A.12.03; C2016A.12.05; C2016A.12.043051 WB001..; 3051-WB001; 3051WB001; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3051 WB001-ND,A3051WB-100 0,Q840025 Base Product Number: 3051
Request a Quote Datasheet
Description
Win Source Part Number: 1036280-3051 WB001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.062" (1.57mm) Jacket Color: White, Black Stripe Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3051 YL005; 3051 OR001; 3051 GR001; C2016A.12.03; C2016A.12.05; C2016A.12.043051 WB001..; 3051-WB001; 3051WB001; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3051 WB001-ND,A3051WB-100 0,Q840025 Base Product Number: 3051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1036280-3051 WB001
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1036280-3051 WB001
Win Source Part Number: 1036280-3051 WB001 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Features: Biological Compatibility Package: Spool Wire Gauge: 22 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: ISO 10993, UL Style 1007/1569 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.062" (1.57mm) Jacket Color: White, Black Stripe Jacket (Insulation) Thickness: 0.016" (0.41mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 3051 YL005; 3051 OR001; 3051 GR001; C2016A.12.03; C2016A.12.05; C2016A.12.043051 WB001..; 3051-WB001; 3051WB001; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3051 WB001-ND,A3051WB-100 0,Q840025 Base Product Number: 3051

Win Source Part Number: 1036280-3051 WB001
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Features: Biological Compatibility
Package: Spool
Wire Gauge: 22 AWG
Length: 1000.0' (304.8m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: ISO 10993, UL Style 1007/1569
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.062" (1.57mm)
Jacket Color: White, Black Stripe
Jacket (Insulation) Thickness: 0.016" (0.41mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 3051 YL005; 3051 OR001; 3051 GR001; C2016A.12.03; C2016A.12.05; C2016A.12.043051 WB001..; 3051-WB001; 3051WB001;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 3051 WB001-ND,A3051WB-1000,Q840025
Base Product Number: 3051

Buy Now Datasheet
Hook Up Wire 1000Ft 22Awg Copper White/black; Jacket Material Alpha Wire - 89K8157 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 1000Ft 22Awg Copper White/black; Jacket Material Alpha Wire
89K8157
Hook Up Wire 1000Ft 22Awg Copper White/black; Jacket Material Alpha Wire 89K8157
HOOK UP WIRE 1000FT 22AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 1000FT 22AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1036280-3051 WB001 89K8157
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire 1000Ft 22Awg Copper White/black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details