Alpha Wire Hook Up Wire, 5000Ft, 22Awg Cu, Grey; Jacket Material Alpha Wire 3051 SL013

Description
HOOK UP WIRE, 5000FT, 22AWG CU, GREY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 22AWG CU, GREY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 22Awg Cu, Grey; Jacket Material Alpha Wire - 92F9960 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 22Awg Cu, Grey; Jacket Material Alpha Wire
92F9960
Hook Up Wire, 5000Ft, 22Awg Cu, Grey; Jacket Material Alpha Wire 92F9960
HOOK UP WIRE, 5000FT, 22AWG CU, GREY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 22AWG CU, GREY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9960
Product Name Hook Up Wire, 5000Ft, 22Awg Cu, Grey; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details