HOOK-UP STRND 22AWG SLATE 100'
HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3051 SL005 | 86K7240 |
| Product Name | Single Conductor Cables (Hook-Up Wire) | Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Alpha Wire |
| Product Type | Single Conductor Cables (Hook-Up Wire) |